STMicroelectronics, Inc. TRIACs ACST610-8FP

Description
TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220FPAB
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220FPAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-10408-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220FPAB

TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220FPAB

Buy Now Datasheet
Singapore, Singapore
800V 47A Triac
300-ACST610-8FP
800V 47A Triac 300-ACST610-8FP
TRIAC 800V 47A 3-Pin(3+Tab) TO-220FPAB Tube Product overview: ACST610-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 47A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST610-8FP can be used for catalog matching and distributor lookup.

TRIAC 800V 47A 3-Pin(3+Tab) TO-220FPAB Tube Product overview: ACST610-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 47A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST610-8FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376677-ACST610-8FP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376677-ACST610-8FP
Discrete Semiconductor Products - Thyristors - TRIACs 1376677-ACST610-8FP
Win Source Part Number: 1376677-ACST610-8FP Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ACS™/A.S.D® Package: Tube Product Status: Active Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FPAB Base Product Number: ACST610 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Logic - Sensitive Gate Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 6 A Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A Current - Gate Trigger (Igt) (Max): 10 mA Current - Hold (Ih) (Max): 25 mA

Win Source Part Number: 1376677-ACST610-8FP
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ACS™/A.S.D®
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FPAB
Base Product Number: ACST610
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 6 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 25 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST610-8FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST610-8FP
Discrete Semiconductor Products - Thyristors - TRIACs ACST610-8FP
TRIAC SENS GATE 800V TO220FPAB

TRIAC SENS GATE 800V TO220FPAB

Supplier's Site
Triac, 800V, 6A, To-2220Fpab-3 Rohs Compliant Stmicroelectronics - 47AK6384 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 6A, To-2220Fpab-3 Rohs Compliant Stmicroelectronics
47AK6384
Triac, 800V, 6A, To-2220Fpab-3 Rohs Compliant Stmicroelectronics 47AK6384
TRIAC, 800V, 6A, TO-2220FPAB-3 ROHS COMPLIANT: YES

TRIAC, 800V, 6A, TO-2220FPAB-3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triacs AC POWER SWITCH 6 AMP LOAD <10 mA

Triacs AC POWER SWITCH 6 AMP LOAD <10 mA

Buy Now Datasheet
TRIAC SENS GATE 800V TO220FPAB

TRIAC SENS GATE 800V TO220FPAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 497-10408-5-ND 300-ACST610-8FP 1376677-ACST610-8FP ACST610-8FP 47AK6384 ACST610-8FP ACST610-8FP
Product Name TRIACs 800V 47A Triac Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 6A, To-2220Fpab-3 Rohs Compliant Stmicroelectronics Triacs TRIACs
Package Type TO-220; TO-220-3 Full Pack TO-220FPAB Tube TO-220-3 Full Pack TO-220-3 Full Pack
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3
VDRM 800 volts 800 volts
ITSM 6 amps
Unlock Full Specs
to access all available technical data