Manufacturer: STMicroelectronics
Win Source Part Number: 1011892-ACST6-7SR
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 50A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: I2PAK
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 700V 6A Through Hole I2PAK
TRIAC SENS GATE 700V 6A I2PAK Product overview: ACST6-7SR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST6-7SR can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 700V 6A I2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1011892-ACST6-7SR | ACST6-7SR-ND | 300-ACST6-7SR | ACST6-7SR |
| Product Name | Triacs - ACST6-7SR | TRIACs | 700V 6A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | I2PAK | I2PAK; TO-262-3 Short Leads, I2PAK | TO-262-3 | TO-262-3 Short Leads, I2PAK |
| VDRM | 700 volts | 700 volts | ||
| ITSM | 6 amps | |||
| IGT | 10 mA | 10 mA |