TRIAC Logic - Sensitive Gate 700V 6A Through Hole TO-220FP
TRIAC SENS GATE 700V 6A TO220FP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 497-3789-5-ND | ACST6-7SFP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |
| VDRM | 700 volts |