TRIAC Standard 800V 4A Through Hole TO-220FP
TRIAC 800V 4A TO220FP
Triacs Overvoltage Triac Low <10mA 1500 rms
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | 497-12438-5-ND | ACST435-8FP | ACST435-8FP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts |