STMicroelectronics, Inc. SMD 800V 32A DPAK Triac ACST435-8BTR

Description
TRIAC 800V 32A DPAK Surface Mount Product overview: ACST435-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 32A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 32A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST435-8BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 32A DPAK Surface Mount Product overview: ACST435-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 32A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 32A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST435-8BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 800V 32A DPAK Triac
300-ACST435-8BTR
SMD 800V 32A DPAK Triac 300-ACST435-8BTR
TRIAC 800V 32A DPAK Surface Mount Product overview: ACST435-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 32A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 32A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST435-8BTR can be used for catalog matching and distributor lookup.

TRIAC 800V 32A DPAK Surface Mount Product overview: ACST435-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 32A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 32A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST435-8BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-10418-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 4A Surface Mount DPAK

TRIAC Standard 800V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-10418-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 4A Surface Mount DPAK

TRIAC Standard 800V 4A Surface Mount DPAK

Buy Now Datasheet
Triacs - ACST435-8BTR - 1011889-ACST435-8BTR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST435-8BTR
1011889-ACST435-8BTR
Triacs - ACST435-8BTR 1011889-ACST435-8BTR
Manufacturer: STMicroelectronics Win Source Part Number: 1011889-ACST435-8BTR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A Triac Type: Standard Family Name: ACST435-8B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D-Pak Alternative Parts (Cross-Reference): BCR3AS-14B; BT136S-800G; BTA204S-800B; Introduction Date: January 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1011889-ACST435-8BTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A
Triac Type: Standard
Family Name: ACST435-8B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D-Pak
Alternative Parts (Cross-Reference): BCR3AS-14B; BT136S-800G; BTA204S-800B;
Introduction Date: January 21, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIAC 800V 4A DPAK

TRIAC 800V 4A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs AC POWER SWITCH 4 AMP LOAD <10 mA

Triacs AC POWER SWITCH 4 AMP LOAD <10 mA

Buy Now Datasheet
Triac, 800V, 4A, To-252 Rohs Compliant Stmicroelectronics - 68AH8791 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 4A, To-252 Rohs Compliant Stmicroelectronics
68AH8791
Triac, 800V, 4A, To-252 Rohs Compliant Stmicroelectronics 68AH8791
TRIAC, 800V, 4A, TO-252 ROHS COMPLIANT: YES

TRIAC, 800V, 4A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST435-8BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST435-8BTR
Discrete Semiconductor Products - Thyristors - TRIACs ACST435-8BTR
TRIAC 800V 4A DPAK

TRIAC 800V 4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 300-ACST435-8BTR 497-10418-2-ND 1011889-ACST435-8BTR ACST435-8BTR ACST435-8BTR 68AH8791 ACST435-8BTR
Product Name SMD 800V 32A DPAK Triac TRIACs Triacs - ACST435-8BTR TRIACs Triacs Triac, 800V, 4A, To-252 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-Pak DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Pin Count 3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
ITSM 4 amps
Unlock Full Specs
to access all available technical data