TRIAC Standard 800V 4A Surface Mount DPAK
TRIAC 800V 32A DPAK Surface Mount Product overview: ACST435-8B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 32A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 32A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST435-8B can be used for catalog matching and distributor lookup.
TRIAC 800V 4A DPAK
Triacs AC POWER SWITCH 4 AMP LOAD <10 mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 497-ACST435-8B-ND | 300-ACST435-8B | ACST435-8B | ACST435-8B |
| Product Name | TRIACs | SMD 800V 32A DPAK Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Pin Count | 3 | |||
| VDRM | 800 volts |