STMicroelectronics, Inc. Triacs - ACST410-8FP ACST410-8FP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1135544-ACST410-8FP Series: ACS/A.S.D Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Full Pack Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A Triac Type: Logic - Sensitive Gate Family Name: ACST410-8FP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FPAB Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): BCR3LM-14LB#B00; BCR3LM-14LB-A8#B00; ACTT4X-800E; Introduction Date: January 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1135544-ACST410-8FP Series: ACS/A.S.D Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Full Pack Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A Triac Type: Logic - Sensitive Gate Family Name: ACST410-8FP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FPAB Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): BCR3LM-14LB#B00; BCR3LM-14LB-A8#B00; ACTT4X-800E; Introduction Date: January 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACST410-8FP - 1135544-ACST410-8FP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST410-8FP
1135544-ACST410-8FP
Triacs - ACST410-8FP 1135544-ACST410-8FP
Manufacturer: STMicroelectronics Win Source Part Number: 1135544-ACST410-8FP Series: ACS/A.S.D Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Full Pack Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A Triac Type: Logic - Sensitive Gate Family Name: ACST410-8FP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FPAB Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): BCR3LM-14LB#B00; BCR3LM-14LB-A8#B00; ACTT4X-800E; Introduction Date: January 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1135544-ACST410-8FP
Series: ACS/A.S.D
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A
Triac Type: Logic - Sensitive Gate
Family Name: ACST410-8FP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FPAB
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 20mA
Alternative Parts (Cross-Reference): BCR3LM-14LB#B00; BCR3LM-14LB-A8#B00; ACTT4X-800E;
Introduction Date: January 21, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-10409-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-220FPAB

TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-220FPAB

Buy Now Datasheet
Singapore, Singapore
800V 32A Triac
300-ACST410-8FP
800V 32A Triac 300-ACST410-8FP
TRIAC 800V 32A 3-Pin(3+Tab) TO-220FPAB Tube Product overview: ACST410-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 32A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 32A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST410-8FP can be used for catalog matching and distributor lookup.

TRIAC 800V 32A 3-Pin(3+Tab) TO-220FPAB Tube Product overview: ACST410-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 32A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 32A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST410-8FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Traic W/over Volt Prot, 800V, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 79Y9300 - Newark, An Avnet Company
Chicago, IL, United States
Traic W/over Volt Prot, 800V, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
79Y9300
Traic W/over Volt Prot, 800V, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 79Y9300
TRAIC W/OVER VOLT PROT, 800V, TO-220FPAB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-220FPAB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak GateRoHS Compliant: Yes

TRAIC W/OVER VOLT PROT, 800V, TO-220FPAB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-220FPAB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak GateRoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC SENS GATE 800V TO220FPAB

TRIAC SENS GATE 800V TO220FPAB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs AC POWER SWITCH 4 AMP LOAD <10 mA

Triacs AC POWER SWITCH 4 AMP LOAD <10 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST410-8FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST410-8FP
Discrete Semiconductor Products - Thyristors - TRIACs ACST410-8FP
TRIAC SENS GATE 800V TO220FPAB

TRIAC SENS GATE 800V TO220FPAB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number 1135544-ACST410-8FP 497-10409-5-ND 300-ACST410-8FP 79Y9300 ACST410-8FP ACST410-8FP ACST410-8FP
Product Name Triacs - ACST410-8FP TRIACs 800V 32A Triac Traic W/over Volt Prot, 800V, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220FPAB TO-220; TO-220FPAB TO-220-3 Full Pack TO-220-3 Full Pack
VDRM 800 volts 800 volts 800 volts
ITSM 4 amps
IGT 10 mA 10 mA 10 mA
Unlock Full Specs
to access all available technical data