STMicroelectronics, Inc. Triacs - ACST410-8BTR ACST410-8BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 859365-ACST410-8BTR Series: ACS™/A.S.D® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 4 A Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: ACST410 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: -1138-ACST410-8BDKR, 497-10557-6, ACST4108BTR, 497-10557-1, 497-10557-2, -1138-ACST410-8BCT, -1138-ACST410-8BTR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 859365-ACST410-8BTR Series: ACS™/A.S.D® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 4 A Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: ACST410 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: -1138-ACST410-8BDKR, 497-10557-6, ACST4108BTR, 497-10557-1, 497-10557-2, -1138-ACST410-8BCT, -1138-ACST410-8BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACST410-8BTR - 859365-ACST410-8BTR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST410-8BTR
859365-ACST410-8BTR
Triacs - ACST410-8BTR 859365-ACST410-8BTR
Manufacturer: STMicroelectronics Win Source Part Number: 859365-ACST410-8BTR Series: ACS™/A.S.D® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 4 A Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: ACST410 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: -1138-ACST410-8BDKR, 497-10557-6, ACST4108BTR, 497-10557-1, 497-10557-2, -1138-ACST410-8BCT, -1138-ACST410-8BTR

Manufacturer: STMicroelectronics
Win Source Part Number: 859365-ACST410-8BTR
Series: ACS™/A.S.D®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 4 A Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACST410
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -1138-ACST410-8BDKR, 497-10557-6, ACST4108BTR, 497-10557-1, 497-10557-2, -1138-ACST410-8BCT, -1138-ACST410-8BTR

Buy Now Datasheet
TRIACs - 497-10557-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-10557-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-10557-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
SMD 800V 32A DPAK Triac
300-ACST410-8BTR
SMD 800V 32A DPAK Triac 300-ACST410-8BTR
TRIAC 800V 32A DPAK Surface Mount Product overview: ACST410-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 32A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 32A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST410-8BTR can be used for catalog matching and distributor lookup.

TRIAC 800V 32A DPAK Surface Mount Product overview: ACST410-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 32A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 32A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST410-8BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 8772564P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8772564P
TRIACs 8772564P
Overvoltage Protected AC Switch DPAK

Overvoltage Protected AC Switch DPAK

Supplier's Site
TRIACs - 8772564 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8772564
TRIACs 8772564
Overvoltage Protected AC Switch DPAK

Overvoltage Protected AC Switch DPAK

Supplier's Site
TRIACs - 1655565 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1655565
TRIACs 1655565
Overvoltage Protected AC Switch DPAK

Overvoltage Protected AC Switch DPAK

Supplier's Site
Triac, Ac Switch, 800V, 4A, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 05X9429 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Ac Switch, 800V, 4A, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
05X9429
Triac, Ac Switch, 800V, 4A, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 05X9429
TRIAC, AC SWITCH, 800V, 4A, TO-252-3; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate RoHS Compliant: Yes

TRIAC, AC SWITCH, 800V, 4A, TO-252-3; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST410-8BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST410-8BTR
Discrete Semiconductor Products - Thyristors - TRIACs ACST410-8BTR
TRIAC SENS GATE 800V 4A DPAK

TRIAC SENS GATE 800V 4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs Overvoltage Triac Low <10mA 1500 rms

Triacs Overvoltage Triac Low <10mA 1500 rms

Buy Now Datasheet
TRIAC SENS GATE 800V 4A DPAK

TRIAC SENS GATE 800V 4A DPAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
ACST410-8BTR
Triode/MOS Tube/Transistor >> TRIACs ACST410-8BTR
20mA 10mA 800V TO-252-2(DPAK) TRIACs ROHS

20mA 10mA 800V TO-252-2(DPAK) TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 859365-ACST410-8BTR 497-10557-2-ND 300-ACST410-8BTR 8772564P 8772564 05X9429 ACST410-8BTR ACST410-8BTR ACST410-8BTR ACST410-8BTR
Product Name Triacs - ACST410-8BTR TRIACs SMD 800V 32A DPAK Triac TRIACs TRIACs Triac, Ac Switch, 800V, 4A, To-252-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs Triode/MOS Tube/Transistor >> TRIACs
Package Type DPAK; DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK TO-252 DPAK; Dpak (to-252) TO-252 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3 3
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data