TRIAC 800V 32A DPAK Surface Mount Product overview: ACST410-8B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 32A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 32A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST410-8B can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 796037-ACST410-8B
Series: ACS/A.S.D
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 32A
Triac Type: Logic - Sensitive Gate
Family Name: ACST410-8B
Categories: Discrete Semiconductor Products
Manufacturer Package: D-Pak
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 20mA
Alternative Parts (Cross-Reference): BCR3AS-14B; BCR3AS-14B-T13; FT0411ND00TR ; BCR3AS-14B-T13#B00;
Introduction Date: January 21, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Triacs AC POWER SWITCH 4 AMP LOAD <10 mA
TRIAC SENS GATE 800V 4A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-ACST410-8B | 497-15800-5-ND | 796037-ACST410-8B | ACST410-8B | ACST410-8B |
| Product Name | SMD 800V 32A DPAK Triac | TRIACs | Triacs - ACST410-8B | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Pin Count | 3 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts | 800 volts |