TRIAC Standard 700V 4A Through Hole I-PAK
TRIAC Standard 700V 4A Through Hole I-PAK
TRIAC 700V 4A IPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1805-ACST4-7CH-CHPOP | ACST4-7CH |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | IPAK; TO-251-3 Long Leads, IPak, TO-251AB | TO-251-3 Long Leads, IPak, TO-251AB |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |
| VDRM | 700 volts |