STMicroelectronics, Inc. 700V 4A DPAK Triac ACST4-7CB

Description
TRIAC 700V 4A DPAK Product overview: ACST4-7CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST4-7CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 700V 4A DPAK Product overview: ACST4-7CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST4-7CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 4A DPAK Triac
300-ACST4-7CB
700V 4A DPAK Triac 300-ACST4-7CB
TRIAC 700V 4A DPAK Product overview: ACST4-7CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST4-7CB can be used for catalog matching and distributor lookup.

TRIAC 700V 4A DPAK Product overview: ACST4-7CB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST4-7CB can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - ACST4-7CB - 909265-ACST4-7CB - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST4-7CB
909265-ACST4-7CB
Triacs - ACST4-7CB 909265-ACST4-7CB
Manufacturer: STMicroelectronics Win Source Part Number: 909265-ACST4-7CB Operating Temperature Range: -30°C ~ 125°C (TJ) Features: TRIAC Standard 700 V 4 A Surface Mount DPAK Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: ACST4 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 909265-ACST4-7CB
Operating Temperature Range: -30°C ~ 125°C (TJ)
Features: TRIAC Standard 700 V 4 A Surface Mount DPAK
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ACST4
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-ACST4-7CB 909265-ACST4-7CB
Product Name 700V 4A DPAK Triac Triacs - ACST4-7CB
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data