Win Source Part Number: 1376651-ACST310-8BTR
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ACS™/A.S.D®
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: ACST310
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 3 A
Voltage - Gate Trigger (Vgt) (Max): 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 20 mA
Overvoltage protected AC switch Product overview: ACST310-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST310-8BTR can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 3A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 800V 3A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 800V 3A Surface Mount DPAK
TRIAC SENS GATE 800V 3A DPAK
TRIAC SENS GATE 800V 3A DPAK
Triacs Overvoltage protected AC switch
TRIAC, 3A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):3A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.1V; Peak Gate Power:10W; Peak RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1376651-ACST310-8BTR | 300-ACST310-8BTR | 497-17279-1-ND | ACST310-8BTR | ACST310-8BTR | ACST310-8BTR | 23AH9038 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs | Triac, 3A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Package Type | DPAK; Tape & Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | |||
| VDRM | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 3 amps | ||||||
| IGT | 10 mA | 10 mA | 10 mA |