Overvoltage protected AC switch Product overview: ACST2-8SB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST2-8SB can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 076807-ACST2-8SB
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 2A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.4A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D-Pak
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRIAC SENS GATE 800V 2A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-ACST2-8SB | 497-7156-5-ND | 076807-ACST2-8SB | ACST2-8SB |
| Product Name | Triac | TRIACs | Triacs - ACST2-8SB | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-Pak | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 800 volts | 800 volts |