Manufacturer: STMicroelectronics
Win Source Part Number: 1324207-ACST1635-8FP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 147A
Triac Type: Standard
Supplier Device Package: TO-220FPAB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: ACST16358FP,497-1340
Base Product Number: ACST1635
RoHS Status: ROHS3 Compliant
TRIAC Standard 800V 16A Through Hole TO-220FPAB
Overvoltage protected AC switch Product overview: ACST1635-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST1635-8FP can be used for catalog matching and distributor lookup.
TRIAC, 16A, 800V, TO-220FPAB-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220FPAB; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:140A; Holding Current Max:30mA RoHS Compliant: Yes
Triacs OverVltg protected AC switch 1500 Vrms
TRIAC 800V 16A TO220FPAB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1324207-ACST1635-8FP | 497-13407-ND | 300-ACST1635-8FP | 45AC6312 | ACST1635-8FP | ACST1635-8FP | ACST1635-8FP |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac | Triac, 16A, 800V, To-220Fpab-3; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220-3 | TO-220; TO-220FPAB | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| VDRM | 800 volts | 800 volts | |||||
| ITSM | 16 amps | ||||||
| IGT | 35 mA | 35 mA | |||||
| VGT | 1 volts | 1 volts |