Overvoltage protected AC switch Product overview: ACST1235-7T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST1235-7T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 909263-ACST1235-7T
Series: ACS™/A.S.D®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 700 V 12 A Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: ACST1235
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-10640-5, ACST12357T, -497-10640-5
TRIAC 700V 12A TO220
Triacs Triac Crowbar 35mA Switch 10A 700V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 300-ACST1235-7T | 909263-ACST1235-7T | ACST1235-7T | ACST1235-7T | ACST1235-7T |
| Product Name | Triac | Triacs - ACST1235-7T | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | TO-220AB | TO-220 | TO-220-3 | TO-220-3 | |
| VRRM | 700 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |