TRIAC Standard 700V 12A Surface Mount D2PAK
Triacs AC Switch 12A A.S.D. Igt <10 mA to <35mA
TRIAC 700V 12A D2PAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | 497-10869-5-ND | ACST1235-7G | ACST1235-7G |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 700 volts |