Overvoltage protected AC switch Product overview: ACST1210-7T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST1210-7T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 859364-ACST1210-7T
Series: ACS™/A.S.D®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 700 V 12 A Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: ACST1210
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: ACST12107T, -497-10638-5, 497-10638-5
TRIAC Logic - Sensitive Gate 700V 12A Through Hole TO-220
Triacs Triac Crowbar 10mA Switch 12A 700V
TRIAC, 700V, 12A, TO-220AB ROHS COMPLIANT: YES
TRIAC SENS GATE 700V 12A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 300-ACST1210-7T | 859364-ACST1210-7T | 497-10638-5-ND | ACST1210-7T | 68AH8790 | ACST1210-7T |
| Product Name | Triac | Triacs - ACST1210-7T | TRIACs | Triacs | Triac, 700V, 12A, To-220Ab Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| Package Type | TO-220AB | TO-220 | TO-220; TO-220-3 | TO-220-3 | ||
| VRRM | 700 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |