TRIAC Logic - Sensitive Gate 700V 12A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 700V 12A Surface Mount D2PAK
Overvoltage protected AC switch Product overview: ACST1210-7GTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST1210-7GTR can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 700V 12A D2PAK
Triacs Triac Crowbar 10mA Switch 12A 700V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 497-10637-1-ND | 300-ACST1210-7GTR | ACST1210-7GTR | ACST1210-7GTR |
| Product Name | TRIACs | Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | |||
| VRRM | 700 volts |