TRIAC SENS GATE 700V 12A TO220AB Product overview: ACST12-7ST from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST12-7ST can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 700V 12A Through Hole TO-220
TRIAC Logic - Sensitive Gate 700V 12A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 137495-ACST12-7ST
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 700V 12A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-ACST12-7ST | 1805-ACST12-7ST-CHPOP | 137495-ACST12-7ST | ACST12-7ST |
| Product Name | 700V 12A Triac | TRIACs | Triacs - ACST12-7ST | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220-3 |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 700 volts | 700 volts |