TRIAC Logic - Sensitive Gate 700V 12A Surface Mount D2PAK
Overvoltage protected AC switch Product overview: ACST12-7SG-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST12-7SG-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 076805-ACST12-7SG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 700V 12A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-8746-2-ND | 300-ACST12-7SG-TR | 076805-ACST12-7SG-TR | ACST12-7SG-TR |
| Product Name | TRIACs | Triac | Triacs - ACST12-7SG-TR | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 700 volts | 700 volts |