STMicroelectronics, Inc. TRIACs ACST1035-8FP

Description
TRIAC Standard Through Hole TO-220FPAB
Request a Quote Datasheet
Description
TRIAC Standard Through Hole TO-220FPAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-15106-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard Through Hole TO-220FPAB

TRIAC Standard Through Hole TO-220FPAB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376689-ACST1035-8FP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376689-ACST1035-8FP
Discrete Semiconductor Products - Thyristors - TRIACs 1376689-ACST1035-8FP
Win Source Part Number: 1376689-ACST1035-8FP Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Last Time Buy Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FPAB Base Product Number: ACST1035 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Triac Type: Standard

Win Source Part Number: 1376689-ACST1035-8FP
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Last Time Buy
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FPAB
Base Product Number: ACST1035
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Triac Type: Standard

Buy Now Datasheet
Singapore, Singapore
10 A 800 V Triac
300-ACST1035-8FP
10 A 800 V Triac 300-ACST1035-8FP
10 A 800 V Over-voltage protected AC switch Product overview: ACST1035-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 800 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 800 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST1035-8FP can be used for catalog matching and distributor lookup.

10 A 800 V Over-voltage protected AC switch Product overview: ACST1035-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 800 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 800 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST1035-8FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST1035-8FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST1035-8FP
Discrete Semiconductor Products - Thyristors - TRIACs ACST1035-8FP
TRIAC 800V 10A TO220FPAB

TRIAC 800V 10A TO220FPAB

Supplier's Site
TRIAC 800V 10A TO-220FPAB

TRIAC 800V 10A TO-220FPAB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 10A Rms 700V Vrrm 10 or 35mA AC Switch

Triacs 10A Rms 700V Vrrm 10 or 35mA AC Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number 497-15106-5-ND 1376689-ACST1035-8FP 300-ACST1035-8FP ACST1035-8FP ACST1035-8FP ACST1035-8FP
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 10 A 800 V Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
Package Type TO-220; TO-220-3 Full Pack Tube TO-220-3 Full Pack TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data