Overvoltage protected AC switch Product overview: ACST1035-7T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST1035-7T can be used for catalog matching and distributor lookup.
TRIAC Standard 700V 10A Through Hole TO-220
TRIAC Standard 700V 10A Through Hole TO-220
Triacs Triac Crowbar 35mA Switch 10A 700V
TRIAC 700V 10A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 300-ACST1035-7T | 497-10636-5-ND | ACST1035-7T | ACST1035-7T |
| Product Name | Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | |
| VRRM | 700 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |