Manufacturer: STMicroelectronics
Win Source Part Number: 850048-ACST1035-7FP
Series: ACS™/A.S.D®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 700 V 10 A Through Hole TO-220FPAB
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: ACST1035
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-10867-5, ACST10357FP
Overvoltage protected AC switch Product overview: ACST1035-7FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST1035-7FP can be used for catalog matching and distributor lookup.
TRIAC Standard 700V 10A Through Hole TO-220FPAB
Triacs AC Switch 10A 700V 10 or 35 mA IGT
TRIAC 700V 10A TO220FPAB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 850048-ACST1035-7FP | 300-ACST1035-7FP | 497-10867-5-ND | ACST1035-7FP | ACST1035-7FP |
| Product Name | Triacs - ACST1035-7FP | Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220FPAB | TO-220-3 | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | ||||
| VRRM | 700 volts |