STMicroelectronics 500V 0.2A Triac ACS4025S

Description
TRIAC SENS GATE 500V 0.2A 20DIP Product overview: ACS4025S from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS4025S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 500V 0.2A 20DIP Product overview: ACS4025S from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS4025S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 0.2A Triac
300-ACS4025S
500V 0.2A Triac 300-ACS4025S
TRIAC SENS GATE 500V 0.2A 20DIP Product overview: ACS4025S from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS4025S can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 500V 0.2A 20DIP Product overview: ACS4025S from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS4025S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - ACS4025S - 198513-ACS4025S - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACS4025S
198513-ACS4025S
Triacs - ACS4025S 198513-ACS4025S
Manufacturer: STMicroelectronics Win Source Part Number: 198513-ACS4025S Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Configuration: Array Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 200mA Current - Non Rep. Surge 50, 60Hz (Itsm): 5A, 5.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 198513-ACS4025S
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Configuration: Array
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 200mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 5A, 5.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-ACS4025S 198513-ACS4025S
Product Name 500V 0.2A Triac Triacs - ACS4025S
Package Type Tube/Rail DIP; 20-DIP
VDRM 500 volts 500 volts
ITSM 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data