TRIAC Logic - Sensitive Gate 500V 200mA Through Hole 20-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 909228-ACS402-5SB4
Series: ASD™
Operating Temperature Range: -30°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 500 V 200 mA Through Hole 20-DIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: ACS402
Categories: Discrete Semiconductor Products
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
TRIAC SENS GATE 500V 0.2A 20DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | ACS402-5SB4-ND | 909228-ACS402-5SB4 | ACS402-5SB4 |
| Product Name | TRIACs | Triacs - ACS402-5SB4 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP | DIP; 20-DIP (0.300\", 7.62mm) |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |
| VDRM | 500 volts |