TRIAC SENS GATE 600V 0.4A 20SO
Triacs Overvoltage Protect 3 AC Switch Array
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | ACS302-6T3 | ACS302-6T3 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | 20-SOIC (0.295\", 7.50mm Width) | |
| VDRM | 600 volts | |
| IGT | 5 mA |