Triacs Overvoltage Protect 3 AC Switch Array
TRIAC SENS GATE 600V 0.4A 20SOIC
TRIAC SENS GATE 600V 0.4A 20SO
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | ACS302-6T3-TR | ACS302-6T3-TR | ACS302-6T3-TR |
| Product Name | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |