TRIAC Logic - Sensitive Gate 500V 200mA Surface Mount 20-SO
TRIAC SENS GATE 500V 0.2A 20SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 497-5326-2-ND | ACS302-5T3-TR |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |
| VDRM | 500 volts |