Overvoltage protected AC switch Product overview: ACS120-7ST from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS120-7ST can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 700V 2A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 007886-ACS120-7ST
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 45mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 2A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 11A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): ACS120-7SFP;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Triac, Switch, 700 V, 2 A, 20 A, 45 mA, 1 V RoHS Compliant: Yes
TRIAC SENS GATE 700V 2A TO220AB
TRIAC SENS GATE 700V 2A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 300-ACS120-7ST | 497-ACS120-7ST-ND | 007886-ACS120-7ST | ACS120-7ST | 25M7516 | ACS120-7ST | ACS120-7ST |
| Product Name | Triac | TRIACs | Triacs - ACS120-7ST | Triacs | Triac, Switch, 700 V, 2 A, 20 A, 45 Ma, 1 V Rohs Compliant Stmicroelectronics | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220-3 | ||
| Operating Temperature | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| VDRM | 700 volts | 700 volts |