STMicroelectronics, Inc. 700V 2A Triac ACS120-7SH

Description
TRIAC SENS GATE 700V 2A IPAK Product overview: ACS120-7SH from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS120-7SH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 700V 2A IPAK Product overview: ACS120-7SH from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS120-7SH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 2A Triac
300-ACS120-7SH
700V 2A Triac 300-ACS120-7SH
TRIAC SENS GATE 700V 2A IPAK Product overview: ACS120-7SH from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS120-7SH can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 700V 2A IPAK Product overview: ACS120-7SH from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS120-7SH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - ACS120-7SH-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 700V 2A Through Hole TO-251 (IPAK)

TRIAC Logic - Sensitive Gate 700V 2A Through Hole TO-251 (IPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1020440-ACS120-7SH - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1020440-ACS120-7SH
Discrete Semiconductor Products - Thyristors - TRIACs 1020440-ACS120-7SH
Win Source Part Number: 1020440-ACS120-7SH Category: Discrete Semiconductor Products>Thyristors - TRIACs Series: ASD™ Package: Tube Standard Package: 3,000 Current - Hold (Ih) (Max): 45 mA Configuration: Single Voltage - Off State: 700 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 2 A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 11A Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Temperature Range - Operating: -30°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Base Product Number: ACS120 Product Status: Obsolete

Win Source Part Number: 1020440-ACS120-7SH
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: ASD™
Package: Tube
Standard Package: 3,000
Current - Hold (Ih) (Max): 45 mA
Configuration: Single
Voltage - Off State: 700 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 2 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 11A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Temperature Range - Operating: -30°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: ACS120
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACS120-7SH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACS120-7SH
Discrete Semiconductor Products - Thyristors - TRIACs ACS120-7SH
TRIAC SENS GATE 700V 2A TO251

TRIAC SENS GATE 700V 2A TO251

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-ACS120-7SH ACS120-7SH-ND 1020440-ACS120-7SH ACS120-7SH
Product Name 700V 2A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-251-3 IPAK; TO-251-3 Short Leads, IPAK, TO-251AA Tube TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
VDRM 700 volts 700 volts
ITSM 2 amps
Unlock Full Specs
to access all available technical data