TRIAC Logic - Sensitive Gate 700V 2A Through Hole TO-220FPAB
Overvoltage protected AC switch Product overview: ACS120-7SFP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS120-7SFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1135505-ACS120-7SFP
Series: ASD
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 125°C (TJ)
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 11A
Triac Type: Logic - Sensitive Gate
Family Name: ACS120-7S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: TO-220FPAB
Current - On State (It (RMS)) (Maximum): 2A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 45mA
Alternative Parts (Cross-Reference): ACS120-7ST;
Introduction Date: April 24, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TRIAC, 700V, 2A, TO-220FPAB; Peak Repetitive Off State Voltage:700V; On State RMS Current:2A; Triac Case Style:TO-220FPAB; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:20A; Holding Current Max:45mA; Product Range:- RoHS Compliant: Yes
TRIAC SENS GATE 700V 2A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-3815-5-ND | 300-ACS120-7SFP | 1135505-ACS120-7SFP | ACS120-7SFP | 56P5689 | ACS120-7SFP |
| Product Name | TRIACs | Triac | Triacs - ACS120-7SFP | Triacs | Triac, 700V, 2A, To-220Fpab; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220-3 | TO-220-3 Full Pack | TO-220; TO-220FPAB | TO-220-3 Full Pack | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| VDRM | 700 volts | 700 volts |