Manufacturer: STMicroelectronics
Win Source Part Number: 850273-ACS120-7SB
Series: ASD™
Features: TRIAC 700 V 2 A
Package: Tube
Family Name: ACS120
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-15799-5, ACS120-7SB-ND
TRIAC Logic - Sensitive Gate 700V 2A Surface Mount DPAK
Overvoltage protected AC switch Product overview: ACS120-7SB from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS120-7SB can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 700V 2A DPAK
TRIAC, 700V, 2A, TO-252-3; Peak Repetitive Off State Voltage:700V; On State RMS Current:2A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:20A; Holding Current Max:45mA RoHS Compliant: Yes
TRIAC SENS GATE 700V 2A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 850273-ACS120-7SB | 497-15799-5-ND | 300-ACS120-7SB | ACS120-7SB | ACS120-7SB | 45AC6315 | ACS120-7SB |
| Product Name | Triacs - ACS120-7SB | TRIACs | Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 700V, 2A, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs |
| Package Type | Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | DPAK; TO-252 (DPAK) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | |||||
| VDRM | 700 volts |