TRIAC Logic - Sensitive Gate 700V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 700V 1A Surface Mount SOT-223
Overvoltage protected AC switch Product overview: ACS110-7SN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS110-7SN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1135503-ACS110-7SN
Series: ASD
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 125°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 11A
Triac Type: Logic - Sensitive Gate
Family Name: ACS110-7SN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-223
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 45mA
Introduction Date: April 24, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
TRIAC SENS GATE 700V 1A SOT223
TRIAC SENS GATE 700V 1A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-15793-1-ND | 300-ACS110-7SN | 1135503-ACS110-7SN | ACS110-7SN | ACS110-7SN | ACS110-7SN |
| Product Name | TRIACs | Triac | Triacs - ACS110-7SN | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | TO-261-4, TO-261AA | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Standards and Certifications | RoHS | |||||
| VDRM | 700 volts | 700 volts |