TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223
Win Source Part Number: 1376673-ACS108-8TN-T
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ACS™/A.S.D®
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: ACS108
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 800 mA
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 13A, 13.7A
Current - Gate Trigger (Igt) (Max): 5 mA
Current - Hold (Ih) (Max): 10 mA
Overvoltage Protected AC switch (ACS™) Product overview: ACS108-8TN-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8TN-TR can be used for catalog matching and distributor lookup.
Triacs Overvoltage protected AC switch (ACS)
TRIAC SENS GATE 800V 0.8A SOT223
TRIAC SENS GATE 800V SOT223
10mA 5mA 800V SOT-223 TRIACs ROHS
TRIAC, 800V, 0.8A, SOT-223 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 497-18694-6-ND | 1376673-ACS108-8TN-TR | 300-ACS108-8TN-TR | ACS108-8TN-TR | ACS108-8TN-TR | ACS108-8TN-TR | ACS108-8TN-TR | 52AH8619 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Triac, 800V, 0.8A, Sot-223 Rohs Compliant Stmicroelectronics |
| Package Type | TO-261-4, TO-261AA | Tape & Reel | TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 800 volts | 800 volts | 800 volts | |||||
| ITSM | 0.8000 amps |