Overvoltage protected AC Switch SMBflat3
Overvoltage protected AC Switch SMBflat3
Overvoltage protected AC Switch SMBflat3
Overvoltage Protected AC switch Product overview: ACS108-8SUN-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SUN-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 802278-ACS108-8SUN-T
Packaging: Reel
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 13A, 13.7A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: SMBflat-3L
Temperature Range - Operating: -30°C ~ 125°C
Manufacturer Package: 3-SMB, Flat Lead
Current - On State (It (RMS)) (Maximum): 450mA
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: ACS108
Triacs Overvoltage protected AC switch
TRIAC SENS GATE 800V SMBFLAT
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 8765601P | 1458696 | 300-ACS108-8SUN-TR | 802278-ACS108-8SUN-TR | ACS108-8SUN-TR | ACS108-8SUN-TR |
| Product Name | TRIACs | TRIACs | Triac | Triacs - ACS108-8SUN-TR | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| Package Type | SMB | Smbflat | 3-SMB, Flat Lead | 3-SMB, Flat Lead | ||
| Pin Count | 3 | 3 | ||||
| VDRM | 800 volts | 800 volts | ||||
| ITSM | 0.4500 amps |