STMicroelectronics, Inc. Triacs - ACS108-8SN-TR ACS108-8SN-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 713291-ACS108-8SN-TR Packaging: Reel Mounting Style: SMD Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 13A, 13.7A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -30°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 10mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ACS108 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 713291-ACS108-8SN-TR Packaging: Reel Mounting Style: SMD Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 13A, 13.7A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -30°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 10mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ACS108 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACS108-8SN-TR - 713291-ACS108-8SN-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACS108-8SN-TR
713291-ACS108-8SN-TR
Triacs - ACS108-8SN-TR 713291-ACS108-8SN-TR
Manufacturer: STMicroelectronics Win Source Part Number: 713291-ACS108-8SN-TR Packaging: Reel Mounting Style: SMD Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 13A, 13.7A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -30°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 10mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ACS108 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 713291-ACS108-8SN-TR
Packaging: Reel
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 13A, 13.7A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Temperature Range - Operating: -30°C ~ 125°C
Manufacturer Package: TO-261-4, TO-261AA
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ACS108
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD 800V 0.8A Triac
300-ACS108-8SN-TR
SMD 800V 0.8A Triac 300-ACS108-8SN-TR
TRIAC 800V 0.8A SOT-223 Surface Mount Product overview: ACS108-8SN-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SN-TR can be used for catalog matching and distributor lookup.

TRIAC 800V 0.8A SOT-223 Surface Mount Product overview: ACS108-8SN-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SN-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-13256-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-13256-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-13256-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACS108-8SN-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACS108-8SN-TR
Discrete Semiconductor Products - Thyristors - TRIACs ACS108-8SN-TR
TRIAC SENS GATE 800V 0.8A SOT223

TRIAC SENS GATE 800V 0.8A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs Overvoltage ACS 0.8A 600 and 800V 10mA

Triacs Overvoltage ACS 0.8A 600 and 800V 10mA

Buy Now Datasheet
TRIAC LOGIC 800V 800MA SOT223

TRIAC LOGIC 800V 800MA SOT223

Supplier's Site Datasheet
Triac, 800V, 0.8A, Sot-223 Rohs Compliant Stmicroelectronics - 52AH8618 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 0.8A, Sot-223 Rohs Compliant Stmicroelectronics
52AH8618
Triac, 800V, 0.8A, Sot-223 Rohs Compliant Stmicroelectronics 52AH8618
TRIAC, 800V, 0.8A, SOT-223 ROHS COMPLIANT: YES

TRIAC, 800V, 0.8A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
ACS108-8SN-TR
Triode/MOS Tube/Transistor >> TRIACs ACS108-8SN-TR
10mA 10mA 800V SOT-223-3 TRIACs ROHS

10mA 10mA 800V SOT-223-3 TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 713291-ACS108-8SN-TR 300-ACS108-8SN-TR 497-13256-2-ND ACS108-8SN-TR ACS108-8SN-TR ACS108-8SN-TR 52AH8618 ACS108-8SN-TR
Product Name Triacs - ACS108-8SN-TR SMD 800V 0.8A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs Triac, 800V, 0.8A, Sot-223 Rohs Compliant Stmicroelectronics Triode/MOS Tube/Transistor >> TRIACs
Package Type TO-261-4, TO-261AA SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA SOT223
VDRM 800 volts 800 volts 800 volts
ITSM 0.8000 amps
IGT 10 mA 10 mA 10 mA
VGT 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data