STMicroelectronics, Inc. Through-Hole 800V 0.8A Triac ACS108-8SA

Description
TRIAC 800V 0.8A RMS TO-92 Through Hole Product overview: ACS108-8SA from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 0.8A RMS TO-92 Through Hole Product overview: ACS108-8SA from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 800V 0.8A Triac
300-ACS108-8SA
Through-Hole 800V 0.8A Triac 300-ACS108-8SA
TRIAC 800V 0.8A RMS TO-92 Through Hole Product overview: ACS108-8SA from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA can be used for catalog matching and distributor lookup.

TRIAC 800V 0.8A RMS TO-92 Through Hole Product overview: ACS108-8SA from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-15637-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 450mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 800V 450mA Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Overvoltage Projected AC switch

Triacs Overvoltage Projected AC switch

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACS108-8SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACS108-8SA
Discrete Semiconductor Products - Thyristors - TRIACs ACS108-8SA
TRIAC SENS GATE 800V 0.45A TO92

TRIAC SENS GATE 800V 0.45A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Triacs
Product Number 300-ACS108-8SA 497-15637-ND ACS108-8SA ACS108-8SA
Product Name Through-Hole 800V 0.8A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Pin Count 3
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
VDRM 800 volts
Unlock Full Specs
to access all available technical data