STMicroelectronics, Inc. Through-Hole 800V 0.8A Triac ACS108-8SA-TR

Description
TRIAC 800V 0.8A RMS TO-92 3-Pin Through Hole Product overview: ACS108-8SA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 0.8A RMS TO-92 3-Pin Through Hole Product overview: ACS108-8SA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 800V 0.8A Triac
300-ACS108-8SA-TR
Through-Hole 800V 0.8A Triac 300-ACS108-8SA-TR
TRIAC 800V 0.8A RMS TO-92 3-Pin Through Hole Product overview: ACS108-8SA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA-TR can be used for catalog matching and distributor lookup.

TRIAC 800V 0.8A RMS TO-92 3-Pin Through Hole Product overview: ACS108-8SA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - ACS108-8SA-TR - 859330-ACS108-8SA-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACS108-8SA-TR
859330-ACS108-8SA-TR
Triacs - ACS108-8SA-TR 859330-ACS108-8SA-TR
Manufacturer: STMicroelectronics Win Source Part Number: 859330-ACS108-8SA-TR Series: ACS™/A.S.D® Operating Temperature Range: -30°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 450 mA Through Hole TO-92 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: ACS108 Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-13255-1, 497-13255-3, -ACS108-8SA-CT, 497-13255-2, 497-13255-6-ND, ACS1088SATR, 497-13255-2-ND, 497-13255-6, -ACS108-8SA-TR-ND, 497-13255-6INACTIVE, -ACS108-8SA-TR

Manufacturer: STMicroelectronics
Win Source Part Number: 859330-ACS108-8SA-TR
Series: ACS™/A.S.D®
Operating Temperature Range: -30°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 450 mA Through Hole TO-92
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: ACS108
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-13255-1, 497-13255-3, -ACS108-8SA-CT, 497-13255-2, 497-13255-6-ND, ACS1088SATR, 497-13255-2-ND, 497-13255-6, -ACS108-8SA-TR-ND, 497-13255-6INACTIVE, -ACS108-8SA-TR

Buy Now Datasheet
TRIACs - 497-13255-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 450mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 800V 450mA Through Hole TO-92

Buy Now Datasheet
TRIACs - 497-13255-3-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 450mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 800V 450mA Through Hole TO-92

Buy Now Datasheet
TRIAC SENS GATE 800V 0.45A TO92

TRIAC SENS GATE 800V 0.45A TO92

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACS108-8SA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACS108-8SA-TR
Discrete Semiconductor Products - Thyristors - TRIACs ACS108-8SA-TR
TRIAC SENS GATE 800V 0.45A TO92

TRIAC SENS GATE 800V 0.45A TO92

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
ACS108-8SA-TR
Triode/MOS Tube/Transistor >> TRIACs ACS108-8SA-TR
10mA 10mA 800V TO-92-3 TRIACs ROHS

10mA 10mA 800V TO-92-3 TRIACs ROHS

Supplier's Site Datasheet
Triac, 800V, 13A, To-92-3 Rohs Compliant Stmicroelectronics - 47AK6385 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 13A, To-92-3 Rohs Compliant Stmicroelectronics
47AK6385
Triac, 800V, 13A, To-92-3 Rohs Compliant Stmicroelectronics 47AK6385
TRIAC, 800V, 13A, TO-92-3 ROHS COMPLIANT: YES

TRIAC, 800V, 13A, TO-92-3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triacs Overvoltage ACS 0.8A 600 and 800V 10mA

Triacs Overvoltage ACS 0.8A 600 and 800V 10mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number 300-ACS108-8SA-TR 859330-ACS108-8SA-TR 497-13255-1-ND ACS108-8SA-TR ACS108-8SA-TR ACS108-8SA-TR 47AK6385 ACS108-8SA-TR
Product Name Through-Hole 800V 0.8A Triac Triacs - ACS108-8SA-TR TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs Triac, 800V, 13A, To-92-3 Rohs Compliant Stmicroelectronics Triacs
Package Type TO-92 TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92
Pin Count 3
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data