TRIAC 800V 0.8A RMS TO-92 Through Hole Product overview: ACS108-8SA-AP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 800V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-8SA-AP can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 450mA Through Hole TO-92
TRIAC SENS GATE 800V 0.45A TO92
TRIAC SENS GATE 800V 0.45A TO92
Triacs Overvoltage Projected AC Switch
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 300-ACS108-8SA-AP | 497-ACS108-8SA-APTB-ND | ACS108-8SA-AP | ACS108-8SA-AP |
| Product Name | Through-Hole 800V 0.8A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |
| Pin Count | 3 | |||
| Operating Temperature | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| VDRM | 800 volts |