TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SMBflat-3L
Manufacturer: STMicroelectronics
Win Source Part Number: 1011835-ACS108-6SUF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: SMBflat-3L
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Overvoltage protected AC switch Product overview: ACS108-6SUF-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-6SUF-TR can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V SMBFLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-10889-2-ND | 1011835-ACS108-6SUF-TR | 300-ACS108-6SUF-TR | ACS108-6SUF-TR |
| Product Name | TRIACs | Triacs - ACS108-6SUF-TR | Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | 3-SMB, Flat Leads | SMBflat-3L | 3-SMB, Flat Lead | |
| Pin Count | 3 | |||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 0.8000 amps |