Manufacturer: STMicroelectronics
Win Source Part Number: 007885-ACS108-6SN-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: SOT-223
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
Triacs Transient Vltg Protected AC Switch
TRIAC SENS GATE 600V 0.8A SOT223
TRIAC, 600V, 0.8A, SOT-223; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Triac Case Style:SOT-223; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:13A; Holding Current Max:10mA; No. of Pins:3PinsRoHS Compliant: Yes
TRIAC SENS GATE 600V 0.8A SOT223
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 007885-ACS108-6SN-TR | 497-5568-6-ND | ACS108-6SN-TR | ACS108-6SN-TR | 25M7514 | ACS108-6SN-TR |
| Product Name | Triacs - ACS108-6SN-TR | TRIACs | Triacs | TRIACs | Triac, 600V, 0.8A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223; SOT-223 | TO-261-4, TO-261AA | |
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 0.8000 amps | |||||
| IGT | 10 mA | 10 mA |