TRIAC Logic - Sensitive Gate 600V 450mA Through Hole TO-92-3
Overvoltage Protect. AC Switch 600V TO92
Overvoltage Protect. AC Switch 600V TO92
Overvoltage Protect. AC Switch 600V TO92
Overvoltage Protected AC switch Product overview: ACS108-6SA from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-6SA can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 084081-ACS108-6SA
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 450mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRIAC, 600V, 0.45A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:450mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:13A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 600V 0.45A TO92
25mA 10mA 600V TO-92-3 TRIACs ROHS
TRIAC SENS GATE 600V 0.45A TO92
Triacs Transient Vltg Protected AC Switch
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-7155-ND | 8293948P | 1459257 | 300-ACS108-6SA | 084081-ACS108-6SA | 25M7513 | ACS108-6SA | ACS108-6SA | ACS108-6SA | ACS108-6SA |
| Product Name | TRIACs | TRIACs | TRIACs | Triac | Triacs - ACS108-6SA | Triac, 600V, 0.45A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | To-92 | TO-92 | TO-92-3 | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Pin Count | 3 | 3 | 3 | |||||||
| VDRM | 600 volts | 600 volts | 600 volts |