STMicroelectronics, Inc. Triacs - ACS108-6SA-TR ACS108-6SA-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 007884-ACS108-6SA-TR Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 450mA Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 007884-ACS108-6SA-TR Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 450mA Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACS108-6SA-TR - 007884-ACS108-6SA-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACS108-6SA-TR
007884-ACS108-6SA-TR
Triacs - ACS108-6SA-TR 007884-ACS108-6SA-TR
Manufacturer: STMicroelectronics Win Source Part Number: 007884-ACS108-6SA-TR Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 450mA Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 007884-ACS108-6SA-TR
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 450mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRIACs - 497-5567-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 450mA Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 450mA Through Hole TO-92-3

Buy Now Datasheet
TRIACs - 497-5567-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 450mA Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 450mA Through Hole TO-92-3

Buy Now Datasheet
Overvoltage Protected AC switch Product overview: ACS108-6SA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-6SA-TR can be used for catalog matching and distributor lookup.

Overvoltage Protected AC switch Product overview: ACS108-6SA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-6SA-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triacs Trans voltage protected AC Switch

Triacs Trans voltage protected AC Switch

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACS108-6SA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACS108-6SA-TR
Discrete Semiconductor Products - Thyristors - TRIACs ACS108-6SA-TR
TRIAC SENS GATE 600V 0.45A TO92

TRIAC SENS GATE 600V 0.45A TO92

Supplier's Site
TRIAC SENS GATE 600V 0.45A TO92

TRIAC SENS GATE 600V 0.45A TO92

Supplier's Site Datasheet
Triac, 600V, 450Ma, To-92, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics - 56P5683 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 450Ma, To-92, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics
56P5683
Triac, 600V, 450Ma, To-92, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics 56P5683
TRIAC, 600V, 450mA, TO-92, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:7.3A; Holding Current Max:25mA; MSL:- RoHS Compliant: Yes

TRIAC, 600V, 450mA, TO-92, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:7.3A; Holding Current Max:25mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Triac, 600V, 0.45A, To-92-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 45AC6314 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 0.45A, To-92-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
45AC6314
Triac, 600V, 0.45A, To-92-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 45AC6314
TRIAC, 600V, 0.45A, TO-92-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):450mA; Triac Case Style:TO-92; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:100mW; RoHS Compliant: Yes

TRIAC, 600V, 0.45A, TO-92-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):450mA; Triac Case Style:TO-92; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:100mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 007884-ACS108-6SA-TR 497-5567-2-ND 300-ACS108-6SA-TR ACS108-6SA-TR ACS108-6SA-TR ACS108-6SA-TR 56P5683 45AC6314
Product Name Triacs - ACS108-6SA-TR TRIACs Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 600V, 450Ma, To-92, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics Triac, 600V, 0.45A, To-92-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
Package Type TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92 TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92 TO-92; TO-92
VDRM 600 volts 600 volts 600 volts
ITSM 0.4500 amps
IGT 10 mA 10 mA 10 mA
Unlock Full Specs
to access all available technical data