Overvoltage Protected AC switch Product overview: ACS108-6SA-AP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-6SA-AP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1011834-ACS108-6SA-A
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 450mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 450mA Through Hole TO-92
TRIAC SENS GATE 600V 0.45A TO92
Triacs Transient Vltg Protected AC Switch
TRIAC SENS GATE 600V 0.45A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-ACS108-6SA-AP | 1011834-ACS108-6SA-AP | 497-12437-3-ND | ACS108-6SA-AP | ACS108-6SA-AP | ACS108-6SA-AP |
| Product Name | Triac | Triacs - ACS108-6SA-AP | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Standards and Certifications | RoHS | |||||
| Package Type | TO-92 | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Operating Temperature | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| VDRM | 600 volts | 600 volts |