STMicroelectronics, Inc. TRIACs ACS108-5SN

Description
TRIAC Logic - Sensitive Gate 500V 800mA Surface Mount SOT-223
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 500V 800mA Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-2448-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 500V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 500V 800mA Surface Mount SOT-223

Buy Now Datasheet
Triacs - ACS108-5SN - 112045-ACS108-5SN - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACS108-5SN
112045-ACS108-5SN
Triacs - ACS108-5SN 112045-ACS108-5SN
Manufacturer: STMicroelectronics Win Source Part Number: 112045-ACS108-5SN Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 112045-ACS108-5SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 0.8A Triac
300-ACS108-5SN
500V 0.8A Triac 300-ACS108-5SN
500V, 0.8A, TRIAC, SOT-223, 4 PIN Product overview: ACS108-5SN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-5SN can be used for catalog matching and distributor lookup.

500V, 0.8A, TRIAC, SOT-223, 4 PIN Product overview: ACS108-5SN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-5SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACS108-5SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACS108-5SN
Discrete Semiconductor Products - Thyristors - TRIACs ACS108-5SN
TRIAC SENS GATE 500V 0.8A SOT223

TRIAC SENS GATE 500V 0.8A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 497-2448-2-ND 112045-ACS108-5SN 300-ACS108-5SN ACS108-5SN
Product Name TRIACs Triacs - ACS108-5SN 500V 0.8A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-261-4, TO-261AA SOT-223 SOT-223 TO-261-4, TO-261AA
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 C (-22 F) -30 to 125 C (-22 to 257 F)
VDRM 500 volts 500 volts
ITSM 0.8000 amps
Unlock Full Specs
to access all available technical data