Manufacturer: STMicroelectronics
Win Source Part Number: 766975-ACS108-5SA
Series: ACS/A.S.D
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 125°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Configuration: Single
Voltage - Off State: 500V
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A
Triac Type: Logic - Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: ACS108-5SA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 25mA
Alternative Parts (Cross-Reference): ACS108-5SA-AP; ACS108-5SA-TR; ACS108-6SA;
Introduction Date: November 19, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
500V, 0.3A, TRIAC, TO-92, PLASTIC PACKAGE-3 Product overview: ACS108-5SA from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-5SA can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 500V 800mA Through Hole TO-92-3
TRIAC SENS GATE 500V 0.8A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 766975-ACS108-5SA | 300-ACS108-5SA | 497-2401-ND | ACS108-5SA |
| Product Name | Triacs - ACS108-5SA | 500V 0.3A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
| VDRM | 500 volts | 500 volts | ||
| ITSM | 0.8000 amps | |||
| IGT | 10 mA | 10 mA |