TRIAC Alternistor - Snubberless 600V 200mA Through Hole TO-92-3
Overvoltage protected AC switch Product overview: ACS102-6TA from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-6TA can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1325567-ACS102-6TA
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Bag
Standard Package: 2,500
Mounting: Through Hole
Current - Hold (Ih) (Max): 20 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 900 mV
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 200 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A
Triac Type: Alternistor - Snubberless
Supplier Device Package: TO-92-3
Temperature Range - Operating: -30°C ~ 125°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Base Product Number: ACS102
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
TRIAC ALTERNSTR 600V 0.2A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | ACS102-6TA-ND | 300-ACS102-6TA | 1325567-ACS102-6TA | ACS102-6TA |
| Product Name | TRIACs | Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3 | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts | 600 volts |