Overvoltage protected AC switch Product overview: ACS102-6TA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-6TA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 007882-ACS102-6TA-TR
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 900mV
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 200mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRIAC Alternistor - Snubberless 600V 200mA Through Hole TO-92-3
Triacs Transient Vltg Protected AC Switch
TRIAC, 600V, 200mA, TO-92, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:200mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:900mV; Peak Non Repetitive Surge Current:7.3A; Holding Current Max:20mA RoHS Compliant: Yes
Triac, Switch, 600 V, 5 mA, 200 mA, 7.3 A, 20 mA, 900 mV RoHS Compliant: Yes
TRIAC ALTERNSTR 600V 0.2A TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 300-ACS102-6TA-TR | 007882-ACS102-6TA-TR | 497-5566-2-ND | ACS102-6TA-TR | 56P5677 | 05X9432 | ACS102-6TA-TR |
| Product Name | Triac | Triacs - ACS102-6TA-TR | TRIACs | Triacs | Triac, 600V, 200Ma, To-92, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics | Triac, Switch, 600 V, 5 Ma, 200 Ma, 7.3 A, 20 Ma, 900 Mv Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Package Type | TO-92 | TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Operating Temperature | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |||
| VDRM | 600 volts | 600 volts |