AC Switch Transient protected SOIC8
AC Switch Transient protected SOIC8
AC Switch Transient protected SOIC8
Manufacturer: STMicroelectronics
Win Source Part Number: 007883-ACS102-6T1-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 900mV
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 200mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 7.6A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
TRIAC Alternistor - Snubberless 600V 200mA Surface Mount 8-SOIC
TRIAC Alternistor - Snubberless 600V 200mA Surface Mount 8-SOIC
TRIAC Alternistor - Snubberless 600V 200mA Surface Mount 8-SOIC
Overvoltage protected AC switch Product overview: ACS102-6T1-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-6T1-TR can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 0.2A 8SO
20mA 5mA 600V 1个双向可控硅 SOIC-8-150mil TRIACs ROHS
TRIAC ALTERNSTR 600V 0.2A 8SOIC
Triacs Transient Vltg Protected AC Switch
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 6871088P | 6871088 | 007883-ACS102-6T1-TR | 497-5565-6-ND | 300-ACS102-6T1-TR | ACS102-6T1-TR | ACS102-6T1-TR | ACS102-6T1-TR | ACS102-6T1-TR |
| Product Name | TRIACs | TRIACs | Triacs - ACS102-6T1-TR | TRIACs | Triac | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | SOIC | Soic | 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | ||
| Pin Count | 8 | 8 | |||||||
| VDRM | 600 volts | 600 volts | 600 volts | ||||||
| ITSM | 0.2000 amps |