TRIAC Logic - Sensitive Gate 500V 200mA Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1135498-ACS102-5TA
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 500V
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -30°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - On State (It (RMS)) (Maximum): 200mA
Voltage - Gate Trigger (Vgt) (Maximum): 900mV
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 20mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: ACS102
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
500V, 0.2A, SNUBBERLESS TRIAC, TO-92, PLASTIC PACKAGE-3 Product overview: ACS102-5TA from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-5TA can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 500V 0.2A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | ACS102-5TA-ND | 1135498-ACS102-5TA | 300-ACS102-5TA | ACS102-5TA |
| Product Name | TRIACs | Triacs - ACS102-5TA | 500V 0.2A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-226-3, TO-92-3 (TO-226AA) |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 C (-22 F) | -30 to 125 C (-22 to 257 F) |
| VDRM | 500 volts | 500 volts | ||
| ITSM | 0.2000 amps |